EN
  • EN
  • DE

G5Q-14-DC24V

Part No G5Q-14-DC24V
Manufacturer Omron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case DIP-5
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 714268-G5Q-14-DC24V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G5Q-14-DC24V CAD Model

Description

The Omron G5Q-14-DC24V is a miniature PCB power relay designed for switching various types of loads in industrial and commercial applications. It is known for its compact size, high switching capacity, and reliable performance. This relay is commonly used in automation equipment, power supplies, and other electronic devices requiring a robust and dependable switching solution.

Applications:

  • Power Supplies: Switching AC or DC power in power supply units.
  • Industrial Automation: Controlling motors, solenoids, and other actuators in automated systems.
  • HVAC Systems: Switching compressors, fans, and other components in heating, ventilation, and air conditioning equipment.
  • Lighting Control: Controlling lighting circuits in commercial and residential buildings.
  • Security Systems: Switching alarm circuits and other security devices.

Features:

  • Compact Size: Miniature design allows for high-density mounting on PCBs.
  • High Switching Capacity: Capable of switching loads up to 10A at 250VAC.
  • DC Coil: Operates with a 24VDC coil voltage.
  • SPDT Contact: Single Pole Double Throw contact configuration provides flexibility in circuit design.
  • High Isolation Voltage: Ensures safe isolation between the coil and contacts.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.

Benefits:

  • Reliable Switching: Provides dependable switching performance for various types of loads.
  • Space Saving: Compact size allows for efficient use of PCB space.
  • Easy Integration: Standard pinout simplifies integration into existing circuits.
  • Long Life: Designed for long-term reliability and durability.
  • Safe Operation: High isolation voltage ensures safe operation in sensitive applications.

Additional Details:

The G5Q-14-DC24V relay features a sealed construction, protecting it from dust and other contaminants. It has a high dielectric strength, ensuring safe operation even under high voltage conditions. The SPDT contact configuration allows for versatile switching options, enabling the relay to be used in a wide range of applications. Omron's reputation for quality and reliability ensures that the G5Q-14-DC24V relay delivers consistent performance and long-term dependability in demanding environments. It is widely used in power supplies, industrial control systems, and various other electronic devices where a reliable and compact switching solution is required.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,490 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess