EN
  • EN
  • DE

G5PA-1-12VDC

Part No G5PA-1-12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012991-G5PA-1-12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5PA-1-12VDC CAD Model

Description

The G5PA-1-12VDC is a compact and high-performance PCB relay manufactured by Omron. It is designed for a broad range of applications requiring reliable switching of AC and DC loads. Its miniature size, high switching capacity, and robust construction make it ideal for densely populated circuit boards and demanding industrial environments. This relay offers excellent performance and long operational life.

Applications

  • Industrial control equipment
  • Building automation systems
  • Security systems
  • Test and measurement instruments
  • Power supplies
  • Office automation equipment

Features

  • Miniature size
  • High switching capacity
  • Low coil power consumption
  • High dielectric strength
  • Long life expectancy
  • PCB terminal

Benefits

  • Space saving design enabling high-density circuit board layouts.
  • Reliable switching of various AC and DC loads.
  • Energy efficiency due to low coil power consumption.
  • Protection against voltage surges and transients.
  • Reduced maintenance costs due to long operational life.
  • Easy integration into circuit boards with PCB mounting.

Additional Details

The G5PA-1-12VDC relay operates with a 12VDC coil voltage. It features a single pole, single throw normally open (SPST-NO) contact configuration. The datasheet specifies the contact rating, including the maximum voltage and current the relay can switch for both AC and DC loads. It's crucial to consult the datasheet for detailed specifications such as coil resistance, operate and release times, and ambient temperature range. The relay is designed to withstand vibration and shock, making it suitable for challenging applications. The contact material is selected to ensure low contact resistance and high reliability. The relay also features high dielectric strength, providing isolation between the coil and contacts. It is compliant with relevant industry standards such as RoHS. Proper handling during soldering and mounting is necessary to ensure reliable performance.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess