EN
  • EN
  • DE

T92P7D22-12

Part No T92P7D22-12
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE DPST 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Packaging Bulk
Part Status Active
Mounting Type Chassis Mount
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 30 A
Switching Voltage 600VAC - Max
Load - Max Switching 18000VA
Coil Current 140 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 15 ms
Release Time 15 ms
Operating Temperature -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency UR
Relay Type General Purpose
Coil Resistance 86 Ohms
Base Product Number T92P7
Ultra Librarian 3D Model Ultra Librarian T92P7D22-12 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
Omron
RELAY GEN PURPOSE SPST 60A 24V
Lowest to $132.3530
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Lowest to $6.6647
Omron
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $3.8502
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $4.1606
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5810

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,731 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess