EN
  • EN
  • DE

G2R2SNDC24S

Part No G2R2SNDC24S
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Power Relay, DPDT, 5A, Ctrl-V 24DC, 250/30AC/DC, Socket mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Approvals CE, CSA, UL, VDE
Coil Current 21.6 mA
Coil Power 530 mW
Coil Resistance 1.113 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 5 A
Contact Material Cadmium, Silver
Current Rating 5 A
Depth 13 mm
Height 35.5 mm
Lead Free Yes
Length 29 mm
Max Current Rating 5 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 380 V
Max Voltage Rating (DC) 125 V
Min Operating Temperature -40 °C
Mount Plug-In, Socket, Socketable
Number of Contacts 2
Number of Pins 8
Operate Time 15 ms
Packaging Bulk
Power Consumption 360 mW
Power Rating 530 mW
Ratings IP40
REACH SVHC Unknown
Relay Type General Purpose
Release Time 10 ms
RoHS Compliant
Switching Capacity 1.25 kW
Switching Current 5 A
Termination Plug, Solder
Throw Configuration DPDT
Voltage Rating (AC) 380 V
Voltage Rating (DC) 125 V
Width 13 mm
Win Source Part Number 1060153-G2R2SNDC24S
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2R2SNDC24S CAD Model

Description

The Omron G2R2SNDC24S is a general-purpose non-latching relay with a contact current rating of 5A.

  • Packaging: The packaging of this component is bulk and has a termination of plug, solder.
  • Contact Material: It has a contact material of cadmium, silver and has a length of 29mm.
  • Approvals: The approvals for this component are CE, CSA, UL, VDE and it has an IP40 rating.
  • Coil Resistance: The coil resistance is 1.113 kΩ
  • Coil Current: the coil current is 21.6 mA.
  • Timing: The operate time for this component is 15ms and the release time is 10ms.
  • Alternative: It is an alternative part with cross-reference numbers G2R2SDC24S, G2R-2-SNI DC24(S), G2R-2-SNDI DC24(S), AHN22224N, JW2SN-DC24V, JW2SN-B-DC24V, AHN22124, OMI-SH-224D,594, 1-1393767-5, KUP-11D11-24G2R-2-SN DC24(S), G2R-2-SN DC24(S), G2R-2-SN-DC24(S), G2R-2-SN-DC24S, G2R-2-SNDC24(S), and G2R-2-SNDC24S.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,009 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess