Products specifications Report Issue?

Mounting Type Chassis Mount
Coil Voltage 28VDC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 10 A
Coil Type Non Latching
Termination Style Screw Terminal
Operate Time 16 ms
Temperature Range - Operating 0°C ~ 65°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1549325-MDR-67-3
Ultra Librarian 3D Model Ultra Librarian MDR-67-3 CAD Model

You May Also Be Interested in

HongFa
DIP,12.7x29mm Power Relays RoHS
Lowest to $1.2225
ECAD model for HF115F-I/012-1HS3
ELKO EP North America LLC
Auxiliary relay 3x16A changeover, AC/DC 24V
Need more? Email Us
ECAD model for VS316/24V white
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $2.4198
ECAD model for HF41F/5-HS
HongFa
12V 40A 1 Set Normally Open: 1A (SPST NO) Through Hole,27.1x32.3mm Power Relays RoHS
Lowest to $1.0432
ECAD model for HF105F-1/012D-1HS
Omron
DIP,28.8x12.5mm Power Relays RoHS
Lowest to $1.2387
ECAD model for G5RL-1A-E DC24
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil DIP,12.7x29mm
Lowest to $1.9684
ECAD model for HF115F/024-1HS3AF
Zhejiang HKE Relay Co.,Ltd.
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole,10.2x18.2mm
Lowest to $0.4965
ECAD model for HRS3FNH-S-DC5V-A
Omron
G2RL-2-DC24 Omron Electronics General Purpose Relays DPDT 24VDC Class F Flux Protect GP Type datasheet, inventory, & pricing.
Lowest to $2.2333
ECAD model for G2RL-2-DC24
WAGO Corporation
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
ECAD model for 788-312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention