EN
  • EN
  • DE

RS1MFSHMXG

Part No RS1MFSHMXG
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, FAST, 1A, 1000V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 9 Weeks
Features Diode Standard 1000 V 1A Surface Mount SOD-128
Manufacturer Taiwan Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-128
Case / Package SOD-128
Family Name RS1M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 14000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892355-RS1MFSHMXG
Ultra Librarian 3D Model Ultra Librarian RS1MFSHMXG CAD Model

Description

The RS1MFSHMXG is a surface-mount rectifier diode manufactured by Taiwan Semiconductor. It is designed for efficient power conversion in a variety of applications.

Applications:

  • DC power supplies: Used for converting AC voltage to DC voltage.
  • Freewheeling diodes: Protects inductive loads by providing a path for current when the switch is turned off.
  • Reverse polarity protection: Prevents damage to circuits from incorrect power supply connections.
  • LED lighting: Rectifies AC power to drive LEDs.
  • Adapters: Used for converting AC voltage from wall outlet to the specific DC voltage required by the device.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands high current surges without damage.
  • Surface mount package: Suitable for automated assembly.
  • High reliability: Ensures long-term performance in demanding applications.
  • RoHS compliant: Environmentally friendly and meets industry standards.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Increased reliability: Ensures consistent performance over time.
  • Smaller footprint: Allows for compact circuit designs.
  • Simplified assembly: Reduces manufacturing costs.
  • Environmentally friendly: Meets environmental regulations.

Specifications:

The RS1MFSHMXG has a repetitive peak reverse voltage of 1000V and a forward current of 1A. Its operating junction temperature ranges from -55°C to +150°C. The device is available in a surface mount SMA package. The low forward voltage drop is typically around 1.1V.

This rectifier diode provides a reliable and efficient solution for various power conversion and protection applications. Its compact size and surface mount package make it suitable for modern electronic devices.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0380 $57.7600
3,705+ $0.0312 $115.5960
5,730+ $0.0303 $173.6190
7,875+ $0.0293 $230.7375
10,205+ $0.0283 $288.8015
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess