EN
  • EN
  • DE

EE-SX1070

Part No EE-SX1070
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT PHOTOTRAN PCB MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.315" (8mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 95°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 200 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588276-EE-SX1070
Ultra Librarian 3D Model Ultra Librarian EE-SX1070 CAD Model

Description

The EE-SX1070 slot-type optical sensor is a versatile electronic component designed for various sensing applications.

  • Sensing Method: through-beam
  • Sensing Distance: 0.315" (8mm)
  • Voltage Collector-Emitter Breakdown: 30V
  • Maximum Collector Current: 20 mA
  • Response Time: 4µs
  • Applications: automation, robotics, and security systems
  • Temperature Range: -25°C to 95°C
  • Product Status: active

You May Also Be Interested in

Allied Components International
CAMERA MONO BAREBOARD PYTHON480
Lowest to $19.1322
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.160" (4.06mm) Phototransistor Module, Slotted
Need more? Email Us
Vishay
SENSOR OPT SLOT PHOTOTRANS 6SMD
Lowest to $1.0187
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ON Semiconductor
IMAGE SENSOR
Lowest to $65.2829

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6516 $57.8060
75+ $1.3552 $101.6400
115+ $1.3128 $150.9720
160+ $1.2705 $203.2800
205+ $1.2281 $251.7605
275+ $1.1011 $302.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess