EN
  • EN
  • DE

EE-SX1031

Part No EE-SX1031
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT 2 NPN PCB MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.134" (3.4mm)
Sensing Method Through-Beam
Output Configuration 2 NPN
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 847587-EE-SX1031
Ultra Librarian 3D Model Ultra Librarian EE-SX1031 CAD Model

Description

The 847587-EE-SX1031 is a slot-type optical sensor with a transistor output from Omron.

  • Output Type: Transistor
  • Sensing Type: Unamplified
  • Sensing Method: Through-Beam
  • Sensing Distance: 0.134 inches (3.4mm)
  • Response Time: 4 microseconds
  • Voltage Collector-Emitter Breakdown: 30V
  • Maximum Collector Current: 20mA
  • Output Configuration: 2 NPN
  • Operating Temperature: -25°C to 85°C
  • Package: Bulk
  • Mounting Type: PCB Mount
  • Manufacturer: Omron
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE
Need more? Email Us
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, PC Pins, Slot Type
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Lowest to $4.9478
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
Rohm Semiconductor
SENSOR OPT SLOT MODULE
Lowest to $0.3070
Kingbright Corporation
3.4X2.7MM REFLECTIVE PHOTO INTER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess