EN
  • EN
  • DE

E32-LT11N 2M

Part No E32-LT11N 2M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description M4 ANGLED THRUBM W/ LENS 2M / Optical Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Mfr Omron Automation and Safety
Package Bulk
Base Product Number E32-LT11
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1340509-E32-LT11N 2M
Ultra Librarian 3D Model Ultra Librarian E32-LT11N 2M CAD Model

Description

The Omron Automation and Safety E32-LT11N 2M series photoelectric sensor is an industrial sensor with a bulk package.

  • Series: E32-LT11N 2M
  • Package: Bulk
  • Ingress Protection: No
  • Response Time: -
  • Sensing Method: -
  • Sensing Distance: -
  • Output Configuration: -
  • Connection Method: -
  • Light Source: -
  • Voltage - Supply: -
  • Operating Temperature: -
  • Base Product Number: E32-LT11
  • RoHS: Non-Compliant

You May Also Be Interested in

Panasonic
SENSOR THROUGH-BEAM SIDE R2 / Through-Beam Optical Sensor
Lowest to $108.8195
Banner Engineering Corporation
TTR SERIES 7 BEAM SENSOR ARRAY 3 / Diffuse Optical Sensor 4.724" (120mm)
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 1M NPN / Through-Beam Optical Sensor 39.370" (1m) NPN - Open Collector/Dark-ON
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 200MM PNP / Retroreflective Optical Sensor 0.394" ~ 7.874" (10mm ~ 200mm) ADJ PNP - Open Collector/Dark-ON
Need more? Email Us
Omron
SENSOR REFLECTIVE 50MM PHOTO
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Panasonic
SENSOR REFLECTV 500MM ANALOG 2M / Reflective, Diffuse Optical Sensor 19.685" (500mm) Analog
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 500MM / Through-Beam Optical Sensor 0" ~ 19.685" (0mm ~ 500mm)
Need more? Email Us
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE / Reflective Optical Sensor 0.500" (12.7mm) Totem Pole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess