EN
  • EN
  • DE

E32-D25XB 2M

Part No E32-D25XB 2M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description SENSOR REFLECTIVE 50MM PHOTO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Mfr Omron
Series E32
Package Bulk
Product Status Active
Sensing Method Reflective
Sensing Distance 2.0" (50mm)
Connection Method Cable
Ingress Protection IEC IP67
Temperature Range - Operating -40°C ~ 70°C
Base Product Number E32-D
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 916644-E32-D25XB 2M
Ultra Librarian 3D Model Ultra Librarian E32-D25XB 2M CAD Model

Description

The E32-D25XB 2M is an optical sensor from Omron.

  • Series: E32
  • Ingress Protection: IEC IP67
  • Sensing Method: Reflective
  • Sensing Distance: 2.0" (50mm)
  • Connection Method: Cable
  • Operating Temperature: -40°C to 70°C
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8541.49.8000

You May Also Be Interested in

Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Carlo Gavazzi Inc.
SENSOR REFLECTIVE 400MM NPN / Reflective, Diffuse Optical Sensor 15.748" (400mm) NPN
Lowest to $118.7028
Omron
SENSOR REFLECTIVE 1M NPN DO/LO
Lowest to $20.2026
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE / Reflective Optical Sensor 0.500" (12.7mm) Totem Pole
Need more? Email Us
SICK, Inc.
SENSOR 150MM PNP LO M8 / Optical Sensor 0.591" ~ 5.906" (15mm ~ 150mm) PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Banner Engineering Corporation
SEN PHOTO 5M NAMUR / Retroreflective, NonPolarized Optical Sensor 196.850" (5m) Light-On/Dark-On
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 200MM PNP / Retroreflective Optical Sensor 0.394" ~ 7.874" (10mm ~ 200mm) ADJ PNP - Open Collector/Dark-ON
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess