Products specifications

Package Bulk
Product Status Active
Sensing Method Reflective
Sensing Distance 3.74" (95mm)
Connection Method Cable
Ingress Protection IEC IP67
Operating Temperature -40°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian E32-D12F CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR TRANSMISSIVE 15MM NPN
Need more? Email Us
ECAD model for E3ZM-T61-L 2M
Omron
SENSOR THROUGH-BEAM 30MM
Need more? Email Us
ECAD model for E32-T16W
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE / Reflective Optical Sensor 0.500" (12.7mm) Totem Pole
Need more? Email Us
ECAD model for OPB718Z
Carlo Gavazzi Inc.
SENSOR REFLECTIVE 400MM NPN / Reflective, Diffuse Optical Sensor 15.748" (400mm) NPN
Lowest to $132.9471
ECAD model for EO1804NPAS
Omron
SENSOR THROUGH-BEAM 20M PNP / Through-Beam Optical Sensor 787.4" (20m) PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3FB-TP11 2M
Omron
PHOTOELETRIC SENSOR 1.18" NPN
Need more? Email Us
ECAD model for E3S-GS3E4
SICK, Inc.
SENSOR PROXIMITY 100MM NPN / Proximity Optical Sensor 0.039" ~ 3.937" (1mm ~ 100mm) NPN
Need more? Email Us
ECAD model for ZT2-N4228
Panasonic
SENSOR REFLCTV 25MM NPN OPEN COL
Need more? Email Us
ECAD model for EX-14A
Banner Engineering Corporation
SEN PHOTO 5M NAMUR / Retroreflective, NonPolarized Optical Sensor 196.850" (5m) Light-On/Dark-On
Need more? Email Us
ECAD model for MIAD9LVQ

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention