EN
  • EN
  • DE

E2C-GE4B

Part No E2C-GE4B
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description AMP NPN 10-30VDC FOR E2C-CR5B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Amplifier Type Standard
Voltage - Supply 10V ~ 30V
Output Type NPN
Current - Supply 25 mA
Operating Temperature -10°C ~ 55°C
Mounting Type Socket Mount
Ultra Librarian 3D Model Ultra Librarian E2C-GE4B CAD Model

Description

NULL

You May Also Be Interested in

Omron
AUTOTUNE NPN
Need more? Email Us
Omron
SENSOR DIGITAL FIBER PNP
Need more? Email Us
Omron
AMP 90-264VAC FOR E2C PROX
Need more? Email Us
Omron
SMART PWR, COMMUNICATION UNIT
Need more? Email Us
Omron
CABLE, 2-CHANNEL, 2 M, PNP
Need more? Email Us
Omron
SENSOR DIGITAL FIBER PNP
Need more? Email Us
Omron
E3X-HD11 WITH M8 CONNECTOR
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us
Omron
FIBER AMP PNP 2M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess