EN
  • EN
  • DE

D6F-50A6-000

Part No D6F-50A6-000
Manufacturer Omron
Catalog Flow Sensors
Description FLOW SENSOR MEMS 50L/MIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensing Range 0 ~ 50 LPM
Flow Sensor Type Air
Voltage - Input 10.8V ~ 26.4V
Port Size 1/4", 0.25" (6.35mm) RC
Material - Body Thermoplastic resin / Aluminum alloy
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1598977-D6F-50A6-000
Ultra Librarian 3D Model Ultra Librarian D6F-50A6-000 CAD Model

Description

N

You May Also Be Interested in

Omron
1000L AIR FLOW SENSOR
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 0-10 SLPM
Need more? Email Us
Omron
FLOW SENSOR MEMS 10L/MIN
Need more? Email Us
Omron
SENSOR PRESSURE FLOW 1/8NPT NPN
Need more? Email Us
Honeywell
SENSOR AIRFLOW 750SCCM LONG 5V
Lowest to $72.3043
Omron
1000L AIR FLOW SENSOR
Need more? Email Us
Omron
500L AIR FLOW SENSOR
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200SCCM SHORT 3V
Need more? Email Us
Omron
500L AIR FLOW SENSOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess