EN
  • EN
  • DE

D4DS1005B

Part No D4DS1005B
Manufacturer Omron
Catalog OEM Parts (C - E)
Description Omron Veiligheidscomponenten D4DS-K5 - D4DS1005B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989373-D4DS1005B
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4DS1005B CAD Model

Description

The Omron D4DS-1005B is a safety door switch designed for industrial applications requiring reliable safety interlocks. This switch is part of Omron's extensive range of safety components, renowned for their quality and adherence to safety standards.

Applications

  • Machine guarding
  • Safety gates
  • Access control in hazardous areas
  • Robotics
  • Conveyor systems

Features

  • Direct opening mechanism
  • Forced guided contacts
  • Compact design
  • High IP rating (IP67)
  • Multiple actuator options

Benefits

  • Enhanced safety for personnel
  • Prevention of unauthorized access to dangerous areas
  • Reduced risk of accidents and injuries
  • Compliance with safety regulations
  • Increased machine uptime

Technical Specifications

  • Contact Configuration: 1NC/1NO (Normally Closed/Normally Open)
  • Rated Voltage: 24VDC / 230VAC
  • Rated Current: 3A
  • Actuation Force: Specified in datasheet
  • Housing Material: Thermoplastic resin
  • Operating Temperature: -25°C to +80°C
  • Standards: EN ISO 14119, EN 60947-5-1

The D4DS-1005B features a direct opening mechanism, ensuring that the safety circuit is reliably opened when the guard or door is opened. The forced guided contacts guarantee that the safety contacts are mechanically linked, preventing any possibility of a false-safe condition. The high IP67 rating provides protection against dust and water ingress, making it suitable for harsh industrial environments. Its compact design allows for easy integration into various machine designs. The Omron D4DS-1005B is an essential component for ensuring safety in automated systems and industrial environments.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess