The D40P-MHC-21-05-R is a safety door switch manufactured by Omron. It's part of the D40P series, which is designed to monitor the position of safety doors and gates in industrial environments. This switch helps prevent accidents by ensuring that machinery is shut down when a door is opened.
Applications
- Safety doors on industrial machinery
- Safety gates around hazardous areas
- Robotics cells
- Packaging machinery
- Automated assembly lines
Features
- Compact design for easy installation
- Positive opening mechanism for reliable safety
- Multiple contact options for flexible wiring
- Robust housing for harsh environments
- Compliant with international safety standards (e.g., EN ISO 13849-1)
Benefits
- Improved workplace safety
- Reduced risk of accidents and injuries
- Compliance with safety regulations
- Increased machine uptime
- Easy integration into existing safety systems
Technical Specifications
The D40P-MHC-21-05-R features a positive opening mechanism, ensuring that the contacts are reliably opened when the actuator is removed or the door is opened. It has multiple contact configurations, typically including normally closed (NC) and normally open (NO) contacts, which allows for versatile wiring options. The housing is typically made of a durable material that can withstand harsh industrial environments. The switch is designed to meet international safety standards such as EN ISO 13849-1, ensuring a high level of safety performance.
The D40P-MHC-21-05-R is suitable for a wide range of industrial safety applications. Its compact size and easy installation make it a convenient choice for protecting personnel and equipment. The robust construction ensures long-term reliability, even in demanding environments. The positive opening mechanism and compliance with safety standards provide added assurance that the switch will function correctly in critical safety situations. The flexibility of multiple contact options allows for integration into different types of safety circuits and control systems.