Products specifications

Category Switches - Limit Switches
Mfr Omron
Series D2SW-P
Package Tray
Product Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 100mA (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Lever, Simulated Roller
Mounting Type Through Hole
Termination Style PC Pin
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force 61gf
Release Force 5.099gf
Operating Position 0.420" (10.7mm)
Differential Travel 0.031" (0.8mm)
Overtravel 0.030" (0.76mm)
Temperature Range - Operating -20°C ~ 70°C
Electrical Life 200,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2S
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 583464-D2SW-P01L3D
Ultra Librarian 3D Model Ultra Librarian D2SW-P01L3D CAD Model

Description

The D2SW-P01L3D is a limit switch from Omron.

  • Series: D2SW-P
  • Termination Style: PC Pin
  • Ingress Protection: IP67
  • Voltage Rating: 125V AC, 30V DC
  • Circuit: SPDT
  • Switch Function: On-Mom
  • Actuator Type: Lever with Simulated Roller
  • Electrical Life: 200,000 Cycles
  • Mechanical Life: 1,000,000 Cycles
  • Operating Force: 61gf
  • Release Force: 5.099gf
  • Pretravel: 0.031" (0.8mm)
  • Differential Travel: 0.031" (0.8mm)
  • Overtravel: 0.030" (0.76mm)
  • Operating Position: 0.420" (10.7mm)
  • Mounting: Through Hole
  • Operating Temperature Range: -20°C to 70°C

You May Also Be Interested in

Omron
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Need more? Email Us
ECAD model for SS-01GL2-3
Omron
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SS-5FD1
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
ECAD model for SS-01GLPD
Omron
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SS-5GL13-FD1
Omron
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole
Need more? Email Us
ECAD model for SSG-5L2P
Omron
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Through Hole, Right Angle
Need more? Email Us
ECAD model for SS-01-E3D2
Omron
SWITCH SNAP ACT SPST-NO 10A 250V / Switch SPST-NO Through Hole
Need more? Email Us
ECAD model for SS-10GL13-3D
Omron
SWITCH SNAP ACTION HINGE LEVER / Switch
Need more? Email Us
ECAD model for SS-5GLD-12
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
ECAD model for SS-01GL13-E

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention