EN
  • EN
  • DE

KMR232G ULC LFS

Part No KMR232G ULC LFS
Manufacturer C&K Components
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 20 Weeks
Features Tactile Switch
Manufacturer C&K Components
Series KMR2
Package Reel - TR
Family Name KMR23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number KMR232G ULC LFSTR-ND, *KMR232G ULC LFS, CKN10943CT, Y78B23214FP, Q6544512, KMR232G ULC LFSTR-NDL, CKN10943TR, KMR232GULCLFSTR-NDL, KMR232G ULC LFS-ND, KMR232G ULC LFSTR, CKN10943DKR, KMR232GULCLFS
Quantity per package 7000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876385-KMR232G ULC LFS
Ultra Librarian 3D Model Ultra Librarian KMR232G ULC LFS CAD Model

Description

The KMR232G ULC LFS is a miniature tactile switch manufactured by C&K Components. It is designed for surface mounting and offers a reliable and consistent tactile feedback. These switches are commonly used in a wide range of applications, including consumer electronics, industrial equipment, and medical devices, where a momentary switch function with tactile confirmation is needed.

Applications:

  • Consumer Electronics: Used in remote controls, mobile phones, and other handheld devices for user input.
  • Industrial Equipment: Employed in control panels, testing equipment, and other industrial applications for reliable switching.
  • Medical Devices: Found in medical instruments and equipment for user interface and control.
  • Automotive Electronics: Used in automotive dashboards and control systems for switch functions.
  • Computer Peripherals: Implemented in computer mice, keyboards, and other peripherals for button activation.

Features:

  • Miniature Size: Allows for high-density mounting on PCBs, saving board space.
  • Surface Mount Technology (SMT): Enables automated assembly processes and reduces manufacturing costs.
  • Tactile Feedback: Provides a distinct tactile click, confirming switch activation.
  • High Reliability: Ensures long-term performance and durability.
  • Low Profile: Minimizes the overall height of the component on the PCB.
  • Lead-Free and RoHS Compliant (LFS): Complies with environmental regulations.

Benefits:

  • Compact Design: Saves board space and enables smaller product designs.
  • Easy Assembly: Simplifies manufacturing processes and reduces assembly costs.
  • Reliable Operation: Provides consistent and dependable switch performance.
  • User-Friendly Interface: Offers a positive user experience with tactile feedback.
  • Environmentally Friendly: Complies with environmental regulations, reducing the environmental impact.

Additional Details:

The KMR232G ULC LFS has a typical operating force of 1.6N and provides a travel distance of 0.25mm. The switch is designed for a long operating life, typically rated for 100,000 cycles. It's available in a gull-wing terminal configuration for easy soldering. The switch body is made of high-temperature resistant materials, allowing for reflow soldering processes. It's suitable for applications where reliable momentary switching and tactile feedback are required in a compact form factor. The ULC designation likely refers to a specific terminal plating or other attribute.

You May Also Be Interested in

E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7277
Zhejiang Bozhong Electric Co., Ltd.
3×4×2.0mm SMD tactile switch with approx. 3.9×3.0mm footprint, dual metal domes, flat terminals, and 260gf operating force
Lowest to $0.0418
C&K Components
PTS810SJS250SMTR LFS C&K Tactile Switches Microminiature SMT Top Actuated datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EVP-AAN02Q Panasonic Tactile Switches 3.5x2.9mm 5N Hi Push Forc .15mm Trvl IP67 datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
Alps Alpine
SKSNLKE010 Alps Alpine Tactile Switches Mid mount single action, F=4.5N datasheet, inventory, & pricing.
Lowest to $0.2620
C&K Components
PTS641 SM25 SMTR2 LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
PTS645SK95SMTR92 LFS C&K Tactile Switches 50mA 12VDC 260gf .374mm thru-hole/SMT datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4779 $50.1795
255+ $0.3922 $100.0110
395+ $0.3799 $150.0605
545+ $0.3677 $200.3965
705+ $0.3554 $250.5570
945+ $0.3186 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess