EN
  • EN
  • DE

1-1437603-1

Part No 1-1437603-1
Manufacturer TE Connectivity
Catalog Thumbwheel Switches
Description DPS8111AK=DECIMAL CODE (1-OF-1  /  Thumbwheel Switch Decimal 0.4VA @ 20VAC/DC Panel Mount, Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Thumbwheel Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series DPS8
Package Box
Output Code Decimal
Read Out 0 ~ 9
Number of Sections 1
Display Characters - Height 0.193" (4.90mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.4VA @ 20VAC/DC
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount, Screw
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Temperature Range - Operating -20°C ~ 80°C
Depth Behind Flange 35.41mm
Housing Material Polyphenylene Oxide (PPO)
Color Black
Base Product Number 1437603
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Other Names 2266-1-1437603-1
Standard Package 1
Win Source Part Number 1006454-1-1437603-1
Ultra Librarian 3D Model Ultra Librarian 1-1437603-1 CAD Model

Description

The TE Connectivity ALCOSWITCH Switches DPS8 1006454-1-1437603-1 is a thumbwheel switch that comes in a box package.

  • Package: Box
  • Readout: Decimal (0 to 9)
  • Panel Cutout: -
  • Actuator Type: Pushwheel
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Housing Material: Polyphenylene Oxide (PPO)
  • Contact Rating: 0.4VA @ 20VAC/DC
  • Display Character Height: 0.193" (4.90mm)
  • Depth Behind Flange: 35.41mm
  • Mounting: Panel mounted with a screw

You May Also Be Interested in

C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
Omron
SWITCH THUMB SPDT 0.1A 50V
Need more? Email Us
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 28V
Need more? Email Us
TE Connectivity
Thumb/Pushwheel Switch, Solder T
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
C&K Components
SWITCH THUMB DEC 0.1A 120V/28V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess