Products specifications Report Issue?

Category Switches>Thumbwheel Switches
Mfr C&K
Series 3P
Package Tray
Product Status Obsolete
Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Actuator Type Pushwheel
Contact Rating @ Voltage 0.1A @ 30VDC
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount, Snap-In
Termination Style PC Pin with Component Mounting
End Caps Sold Separately
Section Width 0.300" (7.62mm)
Features Dust Lens
Temperature Range - Operating -10°C ~ 65°C
Depth Behind Flange 42.10mm
Housing Material Polycarbonate (PC)
Color Black
Electrical Life 100,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names CKN5046,3P0210A02-ND,*3P0210A02
Standard Package 1
Win Source Part Number 991279-3P0210A02
Ultra Librarian 3D Model Ultra Librarian 3P0210A02 CAD Model

Description

The C&K Components 991279-3P0210A02 is a black thumbwheel switch with a pushwheel actuator type and a PC pin with component mounting termination style.

  • Actuator Type: pushwheel
  • Termination Style: PC pin with component mounting
  • Feature: dust lens
  • Contact Finish: gold
  • Contact Rating: 0.1A @ 30VDC
  • Temperature Range: -10°C to 65°C
  • Readout: 0 ~ 9
  • Depth Behind Flange: 42.10mm
  • Mounting Type: panel mount, snap-in
  • Output Code: BCD

You May Also Be Interested in

C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 342100103
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 342100100
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us
ECAD model for SH6G131AKK2
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
ECAD model for A7D-106
Omron
SWITCH THUMB BCD 0.15A 125V
Need more? Email Us
ECAD model for A7PH-206-S07
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7PS-206-1
Omron
SWITCH THUMB SPDT 0.1A 50V
Need more? Email Us
ECAD model for A7BS-206-PM-1
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V / Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 312100N03
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V
Need more? Email Us
ECAD model for DPS9131AK

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention