EN
  • EN
  • DE

A6H-4101-P

Part No A6H-4101-P
Manufacturer Omron
Catalog DIP Switches
Description Ultra-low Profile, Half-pitch, Surface-mounting DIP Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816358-A6H-4101-P
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Circuit SPST
Number of Positions 4
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Height Above Board 0.061" (1.55mm)
Mounting Type Surface Mount
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable No
Operating Temperature -20°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian A6H-4101-P CAD Model

Description

The A6H-4101-P is a DIP (Dual In-Line Package) switch manufactured by Omron. These switches are designed for applications requiring manual configuration of electrical circuits on printed circuit boards (PCBs). DIP switches offer a reliable and cost-effective solution for setting parameters, selecting operating modes, and adjusting system configurations.

Applications:

  • Industrial control systems: Configuring parameters for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications equipment: Setting addresses and configuring network devices.
  • Computer peripherals: Configuring settings for printers, scanners, and other peripherals.
  • Embedded systems: Selecting operating modes and configuring hardware settings in embedded systems.
  • Consumer electronics: Setting options in various electronic devices such as audio equipment and appliances.

Features:

  • DIP Package: Standard DIP package for easy insertion and soldering on PCBs.
  • Multiple switch positions: Offers multiple switch positions for various configuration options.
  • Reliable contact: Provides reliable electrical contact for consistent performance.
  • Easy to operate: Designed for easy manual operation with a screwdriver or similar tool.
  • Compact size: Space-saving design for high-density PCB layouts.
  • Through-hole mounting: Designed for through-hole mounting on PCBs.

Benefits:

  • Flexibility: Allows for easy reconfiguration of circuits without requiring hardware changes.
  • Cost-effective: Provides a cost-effective solution for manual configuration.
  • Reliability: Ensures reliable performance in various operating conditions.
  • Ease of use: Simple to operate and integrate into existing circuits.
  • Space-saving: Compact design minimizes board space requirements.
  • Durable: Designed to withstand typical environmental conditions.

The A6H-4101-P DIP switch is ideal for applications where manual configuration is required. It is commonly used for setting addresses, configuring network devices, and selecting operating modes. The switch is designed for through-hole mounting and is available in various pole configurations to meet specific application requirements. The switch is also designed to withstand a wide range of operating temperatures, making it suitable for use in various environments.

Technical Specifications: Contact rating, Insulation resistance, Operating temperature and expected mechanical life vary depending on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5319
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
TE Connectivity
SWITCH ROTARY DIP BCD 0.4VA 20V
Need more? Email Us
C&K Components
SW ROTARY DIP HEX COMP 0.4VA 20V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3930

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess