Products specifications Report Issue?

Circuit SPST
Number of Positions 4
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.244" (6.20mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 60°C
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1553157-SPA04B
Ultra Librarian 3D Model Ultra Librarian SPA04B CAD Model

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.2718
ECAD model for 218-2LPST
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.2596
ECAD model for 418121160801
TE Connectivity
SWITCH ROTARY DIP HEX 0.40VA 20V
Need more? Email Us
ECAD model for DRD16RAE04
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.8864
ECAD model for 219-2LPSTRF
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $11.4090
ECAD model for 416131160806
TE Connectivity
Need more? Email Us
ECAD model for DRD16RA-E
Nidec Copal Electronics
SWITCH SLIDE SPDT 100MA 6V / Slide Switch SPDT Surface Mount
Need more? Email Us
ECAD model for CAS-120A
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $4.7478
ECAD model for 97R08SRT

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention