EN
  • EN
  • DE

DHA-04TQR

Part No DHA-04TQR
Manufacturer Diptronics
Catalog DIP Switches
Description DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Category DIP Switches
Packaging  Reel
Packaging  Cut Tape
Illuminated Non-Illuminated
Switch Type DIP
Terminal Pitch 1.27 mm
Contact Form 4PST
Termination Style SMD/SMT
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series DHA
Brand Diptronics
Ultra Librarian 3D Model Ultra Librarian DHA-04TQR CAD Model

Description

DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9861
TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY DIP HEX 0.1A 50V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7169 $50.1830
170+ $0.5883 $100.0110
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,874 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess