Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian 33766F32016B00000 CAD Model

Description

NULL

You May Also Be Interested in

Omron
POWER SUPPLY MODULE 24V
Need more? Email Us
ECAD model for NJ-PD3001
Omron
INPUT MODULE 8 DIGITAL / Input Module DIN Rail
Need more? Email Us
ECAD model for CP1W-8ED
Omron
I/O MOD 12 DIG 8 RELAY 100-240V
Need more? Email Us
ECAD model for CP2E-E20DR-A
Siemens
INPUT MODULE 4 ANALOG 24V
Need more? Email Us
ECAD model for 6ES71346JD000CA1
Siemens
INPUT MODULE 8 ANALOG 24V / Input Module DIN Rail 24VDC
Need more? Email Us
ECAD model for 6ES75317KF000AB0
WAGO Corporation
I/O MODULE 8 ANALOG 0-24V / Input Module DIN Rail 24VDC
Lowest to $432.4436
ECAD model for 750-496
Omron
OUTPUT MODULE 2 ANALOG / Output Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-DA021
Omron
MOTION CONTROL MODULE 24V / Motion Control Module DIN Rail 24VDC
Need more? Email Us
ECAD model for CJ1W-NC434
Omron
INPUT MODULE 4 DIGITAL
Need more? Email Us
ECAD model for NX-ID3317

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention