Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - PLC Modules
Manufacturer Omron Automation and Safety
Packaging Bulk
Type Output Module
For Use With/Related Products CJ Series
Number of Outputs and Type 2 - Analog
Mounting DIN Rail
Termination Style Screw Terminal
Approval Agency CE, cULus, Lloyd, NK
Weight 0.331 lb (150.14 g)
Base Product Number CJ1W
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.1000
Other Part Number CJ1WDA021,Z7906,CJ1W-DA021-ND
Standard Package 1
Win Source Part Number 1335054-CJ1W-DA021
Ultra Librarian 3D Model Ultra Librarian CJ1W-DA021 CAD Model

Description

The Omron Automation and Safety CJ1W-DA021 Output Module is designed for use with CJ Series controllers.

  • Series: CJ Series
  • Number of Outputs: 2
  • Output Type: Analog
  • Termination Style: Screw Terminal
  • Mounting Type: DIN Rail
  • Ingress Protection: Protected
  • Approvals: cULus, CE, Lloyd, NK
  • RoHS Compliant: Yes
  • Weight: 0.331 lbs (150.14g)
  • Packaging: Bulk
  • Standard Package: 1

You May Also Be Interested in

Omron
OUTPUT MODULE 32 SOLID STATE / Output Module DIN Rail
Need more? Email Us
ECAD model for CP1W-32ET
Omron
MOTION CONTROL MODULE 24V / Motion Control Module DIN Rail 24VDC
Need more? Email Us
ECAD model for CJ1W-NC434
Omron
CONTROL MODULE PWR SUPPLY EXP / Control Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-IC101
Siemens
INPUT MODULE 4 ANALOG 24V
Need more? Email Us
ECAD model for 6ES71346JD000CA1
Omron
TEMP CONTROL MOD 4 ANALOG 4 SS / Temperature Control Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-TC101
Siemens
AQ 8XU/I HS / Output Module DIN Rail 19.2 ~ 28.8VDC
Need more? Email Us
ECAD model for 6ES75325HF000AB0
Omron
TEMP CONTROL MOD 4 ANLG 4 VOLT
Need more? Email Us
ECAD model for NX-TC3406
Omron
TEMP CONTROL MODULE 4 ANALOG / Temperature Control Module DIN Rail
Need more? Email Us
ECAD model for NX-TS3201
Omron
INPUT MODULE 32 DIGITAL / Input Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-ID231

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention