EN
  • EN
  • DE

750-496

Part No 750-496
Manufacturer WAGO Corporation
Catalog Controllers - PLC Modules
Description I/O MODULE 8 ANALOG 0-24V / Input Module DIN Rail 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - PLC Modules
Mfr WAGO Corporation
Series 750
Package Box
Type Input Module
For Use With/Related Products 750 Series
Number of Inputs and Type 8 - Analog
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Spring Terminal
Temperature Range - Operating 0°C ~ 55°C
Ingress Protection IP20
Approval Agency ATEX, CCCEx, EAC, IECEx, INMETRO, KC, UL
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1337634-750-496
Ultra Librarian 3D Model Ultra Librarian 750-496 CAD Model

Description

The 1337634-750-496 is an input module from the 750 series of industrial automation and controls controllers PLC modules.

  • Series: 750
  • Manufacturer: WAGO Corporation
  • Termination Style: Spring Terminal
  • Ingress Protection: IP20
  • Analog Inputs: 8
  • Voltage Supply: 24VDC
  • Mounting Type: DIN Rail
  • Operating Temperature: 0°C to 55°C

You May Also Be Interested in

Omron
OUTPUT MODULE 32 SOLID STATE
Need more? Email Us
Omron
INPUT MODULE 4 DIGITAL
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 DIGITAL
Need more? Email Us
Phoenix Contact
I/O MOD 2 DIG 1ANLG 1ANLG 2 REL
Need more? Email Us
Omron
TEMP CONTROL MODULE 2 ANALOG
Need more? Email Us
Omron
OUTPUT MODULE 32 SOLID STATE
Need more? Email Us
Omron
MOTION CONTROL MODULE
Need more? Email Us
Omron
INPUT MODULE 32 DIGITAL
Need more? Email Us
Omron
OUTPUT MODULE 4 SOLID STATE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess