EN
  • EN
  • DE

6ES71346JD000CA1

Part No 6ES71346JD000CA1
Manufacturer Siemens
Catalog Controllers - PLC Modules
Description INPUT MODULE 4 ANALOG 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000691-6ES71346JD000CA1
Win Source Part Number Cross
Manufacturer Siemens
Category Industrial Automation and Controls Controllers - PLC Modules
Series SIMATIC ET 200SP
Package Bulk
Product Status Active
Type Input Module
For Use With/Related Products SIMATIC ET 200SP
Number of Inputs and Type 4 - Analog
Voltage - Supply 24VDC
Ultra Librarian 3D Model Ultra Librarian 6ES71346JD000CA1 CAD Model

Description

The Siemens 6ES7134-6JD00-0CA1 is an analog output module from the SIMATIC ET 200SP series, designed for use in distributed I/O systems. This module provides precise and reliable analog output signals for controlling various actuators and devices in industrial automation applications. It is characterized by its compact design, high accuracy, and easy integration into the ET 200SP system.

Applications:

  • Controlling valves in process control systems
  • Driving motor speed controllers
  • Setting the position of actuators
  • Generating analog signals for instrumentation
  • Controlling heating elements

Features:

  • Number of Analog Outputs: 4
  • Output Type: Voltage or Current (configurable)
  • Output Range: ±10V, 0-10V, 0-20mA, 4-20mA
  • Resolution: 16 bits
  • Accuracy: ±0.1%
  • Diagnostics: Wire break detection, short-circuit detection
  • Module width: 15 mm
  • ET 200SP interface: Easy integration into the ET 200SP distributed I/O system.

Benefits:

  • Precise Analog Output: Provides accurate and stable analog output signals, ensuring precise control of actuators and devices.
  • Flexible Output Configuration: Configurable voltage and current output ranges allow for adaptation to a wide range of applications.
  • Comprehensive Diagnostics: Built-in diagnostics features enable quick detection and resolution of faults, minimizing downtime.
  • Compact Design: The narrow module width allows for high-density installation in control cabinets.
  • Easy Integration: Seamless integration into the ET 200SP system simplifies system design and commissioning.

Additional Details:

The 6ES7134-6JD00-0CA1 analog output module is designed for use in harsh industrial environments. It complies with international standards such as IEC 61131-2 and is suitable for various environmental conditions. The module is often used in conjunction with Siemens PLCs and other ET 200SP modules to create a complete automation system. The module's comprehensive diagnostics features include wire break detection and short-circuit detection, enabling rapid fault identification and correction. The module also supports HART communication for advanced diagnostics and configuration.

You May Also Be Interested in

Phoenix Contact
INPUT MODULE 4 ANALOG 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Omron
INPUT MODULE 16 ANALOG
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4SS 24V
Need more? Email Us
Phoenix Contact
TEMP CTRL MOD 8 ANALOG 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 32 DIGITAL 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8 SOLID STATE
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4 ANALOG
Need more? Email Us
Phoenix Contact
INPUT MODULE 8 DIGITAL 24V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess