EN
  • EN
  • DE

LAN9221-ABZJ

Part No LAN9221-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 1.8V/2.5V/3.3V 56-Pin VQFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 293714-LAN9221-ABZJ
Family Name LAN9221
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9221-ABZJ CAD Model

Description

Microchip Technology LAN9221-ABZJ Ethernet Controller

The LAN9221-ABZJ is a high-performance, compact, full-featured Ethernet controller designed by Microchip Technology. This device offers an excellent solution for embedded applications requiring Ethernet connectivity. The LAN9221-ABZJ is particularly well-suited for consumer electronics, industrial automation, and automotive markets, where reliable and efficient network communication is a must.

Key Features:

  • High-Speed Ethernet: The LAN9221-ABZJ supports 10/100 Mbps Ethernet speeds, ensuring fast data transfer rates for network communication.
  • Flexible Interface Options: This controller provides a versatile set of interfaces, including a high-speed USB 2.0 device interface, which facilitates easy integration with a wide range of systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LAN9221-ABZJ maintains a low power footprint without compromising performance, making it ideal for portable and power-constrained devices.
  • Integrated PHY: The controller features an integrated Ethernet PHY, reducing external component requirements and simplifying the design process.
  • Advanced Packet Filtering: It offers sophisticated packet filtering capabilities, such as IPv4/IPv6 checksum offload, VLAN tagging, and packet prioritization, to enhance network efficiency and security.
  • Industrial Temperature Range: The LAN9221-ABZJ is designed to operate over an extended temperature range, making it suitable for harsh industrial environments.

Applications:

  • Embedded Systems
  • Consumer Electronics
  • Industrial Automation
  • Automotive Infotainment and Telematics
  • Networked Communication Devices

Microchip Technology's LAN9221-ABZJ Ethernet controller is a reliable, high-performance solution that offers seamless Ethernet connectivity for a variety of applications. With its robust feature set and Microchip's commitment to quality, this controller is an excellent choice for designers looking to enhance their systems with efficient and reliable network communication capabilities.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8358 $55.3432
9+ $11.3525 $102.1725
14+ $10.9977 $153.9678
19+ $10.6430 $202.2170
25+ $10.2882 $257.2050
33+ $9.2239 $304.3887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess