EN
  • EN
  • DE

TF-P-28-100

Part No TF-P-28-100
Manufacturer Omega Engineering
Catalog OEM Parts (T - Z)
Description Ceramic Beads, Pfa And Fiberglass Sleeving (single Hole, Double Hole, Oval, And Fish Spine Beads)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023674-TF-P-28-100
Categories OEM Parts(T-Z)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF-P-28-100 CAD Model

Description

The Omega TF-P-28-100 is a type T thermocouple probe designed for accurate temperature measurement in various applications. This probe features a durable construction suitable for industrial environments and offers reliable performance over a wide temperature range. The 'T' designation indicates that it uses copper and constantan conductors, making it suitable for temperature measurements in the range of -200°C to 350°C.

Applications:

  • HVAC Systems: Monitoring air temperature in heating, ventilation, and air conditioning systems.
  • Process Control: Measuring temperature in industrial processes, such as chemical reactions and manufacturing.
  • Food Processing: Temperature monitoring in food production and storage.
  • Environmental Monitoring: Measuring ambient temperatures in environmental studies.
  • Laboratory Research: Accurate temperature measurement in scientific experiments.

Features:

  • Type T Thermocouple: Offers accurate temperature measurement using copper and constantan conductors.
  • Durable Construction: Designed to withstand harsh industrial environments.
  • Wide Temperature Range: Suitable for measurements from -200°C to 350°C.
  • Fast Response Time: Provides quick and accurate temperature readings.
  • Compact Size: Easy to install in various applications.

Benefits:

  • Accurate Temperature Measurement: Ensures precise temperature readings for process control and monitoring.
  • Reliable Performance: Provides consistent and dependable measurements in diverse environments.
  • Easy Installation: Simple to integrate into existing systems.
  • Durable Construction: Long-lasting performance reduces the need for frequent replacements.
  • Versatile Applications: Suitable for a wide range of industrial, commercial, and research applications.

The TF-P-28-100 probe typically includes a stainless steel sheath to protect the thermocouple wires, enhancing its durability and resistance to corrosion. The exact dimensions and connector type can vary, so consulting the Omega Engineering datasheet is recommended for specific details. When implementing the TF-P-28-100, ensure proper grounding and shielding to minimize noise and interference for best accuracy. Regular calibration will maintain the probe's accuracy over time.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess