EN
  • EN
  • DE

FBGS-B-20-200

Part No FBGS-B-20-200
Manufacturer Omega Engineering
Catalog OEM Parts (F - I)
Description Non-fraying Braided Fiberglass Sleeving For High Temperature And Abrasive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986872-FBGS-B-20-200
Categories OEM Parts(F-I)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBGS-B-20-200 CAD Model

Description

The FBGS-B-20-200 is a fiber Bragg grating (FBG) sensor manufactured by Omega Engineering. FBG sensors are used to measure strain, temperature, and pressure by detecting changes in the grating's reflected wavelength. This particular sensor is designed for applications requiring high accuracy and reliability in harsh environments.

Applications

  • Structural Health Monitoring: Used to monitor the structural integrity of bridges, buildings, and pipelines.
  • Oil and Gas Industry: Employed in downhole monitoring of temperature and pressure in oil wells.
  • Aerospace: Integrated into aircraft structures for real-time strain monitoring.
  • Geotechnical Engineering: Used to monitor ground movement and soil stability.
  • Medical Devices: Utilized in medical sensors for pressure and temperature measurement.

Features

  • High Accuracy: Provides precise and reliable measurements.
  • Robust Design: Resistant to harsh environments, including high temperatures and pressures.
  • Immune to Electromagnetic Interference (EMI): Not affected by electromagnetic fields.
  • Multiplexing Capability: Allows multiple sensors to be deployed on a single fiber.
  • Long-Term Stability: Maintains its accuracy over extended periods.

Benefits

  • Improved Safety: Enables early detection of structural problems, enhancing safety.
  • Reduced Maintenance Costs: Allows for proactive maintenance based on real-time data.
  • Enhanced Performance: Provides accurate data for optimizing system performance.
  • Increased Efficiency: Enables efficient monitoring of critical parameters.
  • Real-Time Monitoring: Provides continuous data for immediate analysis.

Additional Details

The FBGS-B-20-200 typically consists of a fiber optic cable with a Bragg grating inscribed within the fiber core. The grating reflects a specific wavelength of light that is dependent on the strain and temperature applied to the sensor. The reflected wavelength is then measured to determine the strain or temperature. The sensor is designed to be easily integrated into various systems using standard fiber optic connectors. Its small size and lightweight design make it suitable for applications where space is limited. The sensor's performance characteristics, such as wavelength range, sensitivity, and operating temperature range, can be found in the manufacturer's datasheet. Omega Engineering provides comprehensive support for integrating the sensor into custom applications.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess