EN
  • EN
  • DE

CSS-503350/120V

Part No CSS-503350/120V
Manufacturer Omega Engineering
Catalog OEM Parts (C - E)
Description Stainless Steel Sheath Cartridge Heaters Standard And High Watt Density Construction
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053562-CSS-503350/120V
Categories OEM Parts(C-E)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSS-503350/120V CAD Model

Description

The Omega Engineering CSS-503350/120V is a self-regulating heating cable designed for freeze protection and temperature maintenance applications. It is engineered to provide a consistent and reliable heat output along its entire length, automatically adjusting its power output in response to changes in ambient temperature. This self-regulating characteristic eliminates the risk of overheating and burnout, making it a safe and energy-efficient solution for various industrial and commercial heating needs.

Applications:

  • Freeze protection of pipes: Preventing water pipes from freezing and bursting during cold weather conditions.
  • Temperature maintenance of process lines: Maintaining the temperature of fluids in pipes to prevent solidification or changes in viscosity.
  • Roof and gutter de-icing: Preventing ice buildup on roofs and in gutters to avoid structural damage and potential hazards.
  • Tank heating: Providing supplemental heat to tanks containing liquids that need to be kept at a specific temperature.
  • Valve and instrument tracing: Protecting valves and instrumentation from freezing or malfunctioning due to low temperatures.

Features:

  • Self-regulating: Automatically adjusts heat output based on ambient temperature, preventing overheating.
  • Energy-efficient: Consumes less power compared to constant wattage heating cables.
  • Cut-to-length: Can be cut to the desired length in the field, providing flexibility in installation.
  • Parallel circuitry: Ensures that the cable continues to function even if damaged at one point.
  • Durable construction: Resistant to chemicals, moisture, and abrasion.
  • 120V Operation: Designed for standard 120V power input.

Benefits:

  • Reliable freeze protection: Prevents costly damage to pipes and equipment due to freezing.
  • Reduced energy consumption: Saves energy and reduces operating costs compared to traditional heating methods.
  • Easy installation: Can be easily installed and cut to the required length on-site.
  • Safe operation: Self-regulating design eliminates the risk of overheating and burnout.
  • Long service life: Durable construction ensures a long and reliable service life.
  • Reduced Maintenance: Requires minimal maintenance due to its robust design and self-regulating capabilities.

Additional Details:

The CSS-503350/120V heating cable is typically constructed with a semi-conductive polymer core that contains conductive particles. This core is surrounded by a braided metal jacket for grounding and mechanical protection, and an outer jacket for environmental protection. The cable's power output varies depending on the temperature. When the ambient temperature drops, the conductive paths within the polymer core increase, resulting in higher heat output. Conversely, when the ambient temperature rises, the conductive paths decrease, reducing the heat output.

Installation should be performed by qualified personnel in accordance with applicable electrical codes and standards. Proper grounding is essential for safe operation. The cable can be secured to pipes or other surfaces using heat-shrink tubing, cable ties, or other appropriate mounting hardware.

You May Also Be Interested in

Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
Amphenol
Need more? Email Us
TDK Corporation
Lowest to $0.0159
Dell
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess