EN
  • EN
  • DE

CAP1028-1-BP-TR

Part No CAP1028-1-BP-TR
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
RoHS Compliant
Win Source Part Number 1051051-CAP1028-1-BP-TR
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAP1028-1-BP-TR CAD Model

Description

The CAP1028-1-BP-TR is a highly integrated and feature-rich capacitive touch sensor controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's CAP family of touch controllers, renowned for their reliability and performance in a wide range of applications. The CAP1028-1-BP-TR offers an optimal solution for implementing touch-sensitive input and interactive interfaces in various consumer, industrial, and automotive products.

With its ability to support up to eight capacitive touch sensor inputs, the CAP1028-1-BP-TR provides a versatile platform for creating user interfaces with multiple touchpoints. It features automatic recalibration, which ensures consistent touch detection over time and under varying environmental conditions. The device boasts a robust noise filtering algorithm, making it immune to electromagnetic interference and other noise sources that could otherwise lead to false touches.

The CAP1028-1-BP-TR is equipped with an integrated LED driver circuitry, allowing for direct control of LED indicators in response to touch events. This feature simplifies the design of interactive interfaces by eliminating the need for additional components. The device also includes a power management mode, which reduces power consumption and extends battery life in portable applications.

Designed for ease of integration, the CAP1028-1-BP-TR comes in a compact package and communicates via a standard I2C interface, allowing for straightforward connectivity with microcontrollers and other digital systems. Its programmable sensitivity and threshold settings enable customization for specific application requirements, ensuring a responsive and intuitive user experience.

Microchip Technology's CAP1028-1-BP-TR is available in a tape and reel format, making it suitable for high-volume production and automated assembly processes. Whether you are developing a new touch-based product or upgrading an existing interface, the CAP1028-1-BP-TR offers a reliable and efficient solution for your capacitive sensing needs.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1987

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,759 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess