EN
  • EN
  • DE

CSS-303200/240V

Part No CSS-303200/240V
Manufacturer Omega Engineering
Catalog Custom Parts (B - D)
Description Stainless Steel Sheath Cartridge Heaters Standard And High Watt Density Construction
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228115-CSS-303200/240V
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSS-303200/240V CAD Model

Description

The CSS-303200/240V is a ceramic heater manufactured by Omega Engineering. It is designed to provide efficient and reliable heat in a variety of applications, operating on a 240V power supply with a power rating of 303200 Watts. It utilizes a ceramic material to offer uniform heat distribution and long-lasting performance.

Applications

  • Semiconductor Processing: Heating wafers and other components during manufacturing.
  • Thermal Processing: Used in furnaces and ovens for heat treating materials.
  • Packaging Equipment: Sealing and heating materials in packaging processes.
  • Medical Equipment: Sterilizing and heating equipment in medical applications.
  • Research and Development: Providing controlled heat in laboratory experiments.

Features

  • Ceramic Construction: Provides excellent thermal conductivity and durability.
  • High Wattage: Delivers a significant amount of heat quickly and efficiently.
  • Uniform Heat Distribution: Ensures consistent temperature across the heated surface.
  • Long Lifespan: Offers extended operational life compared to traditional heating elements.
  • 240V Operation: Compatible with standard 240V power supplies.

Benefits

  • Efficient Heating: Provides rapid and consistent heating for various applications.
  • Reliable Performance: Offers dependable operation in demanding environments.
  • Extended Lifespan: Reduces downtime and maintenance costs.
  • Precise Temperature Control: Enables accurate temperature regulation for critical processes.
  • Versatile Applications: Suitable for a wide range of industrial and commercial uses.

Additional Details

The CSS-303200/240V ceramic heater is designed for easy integration into existing heating systems. It typically includes mounting options for secure installation. The ceramic material is resistant to corrosion and chemical attack, making it suitable for use in harsh environments. The specific dimensions and mounting configurations should be verified with Omega Engineering documentation. Also, appropriate temperature controllers and safety mechanisms should be used in conjunction with the heater. Consult the manufacturer's specifications for detailed information on temperature ratings, dimensions, and installation guidelines.

You May Also Be Interested in

EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Rohm Semiconductor
Lowest to $0.0644
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess