EN
  • EN
  • DE

MSM514265E-60TS-K-7

Part No MSM514265E-60TS-K-7
Manufacturer OKI/Metcal
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831653-MSM514265E-60TS-K-7
Ultra Librarian 3D Model Ultra Librarian MSM514265E-60TS-K-7 CAD Model

Description

The MSM514265E-60TS-K-7 is a 262,144-word x 4-bit Dynamic RAM (DRAM) manufactured by OKI/Metcal. This DRAM offers fast access times and is designed for various applications where temporary data storage and quick read/write operations are essential.

Applications:

  • Memory modules in computers and embedded systems
  • Video memory in graphics cards and display systems
  • Cache memory in processor-based systems
  • Digital signal processing (DSP)
  • Networking devices

Features:

  • Organization: 262,144 words × 4 bits
  • Access Time: 60 ns
  • Power Supply Voltage: 5V
  • Package: TSOP (Thin Small Outline Package)
  • Refresh: Self Refresh
  • Low Power Consumption

Benefits:

  • High-Speed Access: The 60ns access time enables rapid data retrieval and storage, critical for real-time applications.
  • Adequate Memory Capacity: The 262,144 words x 4 bits configuration provides sufficient storage for many applications.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Easy Integration: The TSOP package simplifies board assembly and reduces manufacturing costs.
  • Reliable Operation: Designed for stable and consistent performance, ensuring data integrity and system dependability.

Technical Specifications:

The MSM514265E-60TS-K-7 operates with a 5V power supply and features low power consumption. It uses multiplexed address inputs, reducing the required number of address pins. The device utilizes a refresh mechanism for data retention, typically involving a self-refresh mode for low-power standby operation. It is packaged in a standard TSOP, which is suitable for surface mount technology. The operating temperature range is typically 0°C to 70°C.

Constructed with advanced CMOS technology, this DRAM delivers low power consumption and high reliability. It's commonly used in older computer systems, embedded controllers, and other applications that require a balance of speed and memory capacity. This part offers a cost-effective solution for applications needing fast temporary storage.

In summary, the MSM514265E-60TS-K-7 is a reliable and efficient DRAM suitable for applications that require fast data access and moderate memory capacity. Its low power consumption and easy integration make it a versatile component for various electronic systems.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess