EN
  • EN
  • DE

PMCM4401VPE

Part No PMCM4401VPE
Manufacturer Nexperia USA Inc.
Catalog Misc Products
Description 12 V, P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834039-PMCM4401VPE
Ultra Librarian 3D Model Ultra Librarian PMCM4401VPE CAD Model

Description

The PMCM4401VPE, manufactured by Nexperia, is a high-voltage, high-speed switching transistor designed for a wide range of applications. This transistor is specifically engineered to handle demanding power requirements while maintaining efficient switching performance. It provides reliable operation and is suitable for various electronic circuits and systems.

Applications

  • High-Voltage Switching Circuits
  • Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Lighting Systems
  • Industrial Automation Equipment

Features

  • High Voltage Capability: Designed to operate at elevated voltage levels, providing reliable performance in high-voltage applications.
  • High Speed Switching: Offers fast switching speeds, enabling efficient operation in switching circuits.
  • Low Saturation Voltage: Minimizes power dissipation and improves overall efficiency.
  • Robust Design: Engineered for reliable operation in harsh environments and demanding conditions.
  • Surface Mount Package: Available in a compact surface mount package, facilitating easy integration into circuit boards.
  • Pb-Free (Lead-Free): Complies with RoHS standards, making it environmentally friendly.

Benefits

  • Improved Efficiency: High-speed switching and low saturation voltage enhance energy efficiency in power supplies and converters.
  • Reliable Performance: Robust design ensures dependable operation even in challenging environments.
  • Reduced Power Dissipation: Minimizing power losses contributes to cooler operation and extended lifespan.
  • Simplified Integration: The surface mount package simplifies the assembly process and reduces board space requirements.
  • Environmentally Friendly: Pb-free construction aligns with environmental regulations and promotes sustainability.
  • Versatile Applications: Suitable for a wide range of high-voltage switching applications, providing flexibility in design.

Additional Details

The PMCM4401VPE typically features a collector-emitter voltage (VCEO) rating sufficient for high-voltage applications, along with a substantial collector current (IC) capability. Its switching characteristics are optimized for fast turn-on and turn-off times, crucial for efficient power conversion. The device's thermal resistance is designed to ensure proper heat dissipation, preventing overheating and ensuring long-term reliability. Detailed specifications, including voltage and current ratings, switching speeds, and thermal characteristics, are available in the Nexperia datasheet for the PMCM4401VPE.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,956 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess