EN
  • EN
  • DE

TDH35H25R0FET

Part No TDH35H25R0FET
Manufacturer Ohmite
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098997-TDH35H25R0FET
Categories OEM Parts(T-Z)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDH35H25R0FET CAD Model

Description

The TDH35H25R0FET is a 35 Watt thick film power resistor manufactured by Ohmite. This resistor is designed for applications requiring high power dissipation and a non-inductive design. The 'FET' designation typically indicates a full encapsulation, providing enhanced protection and environmental resistance.

Applications:

  • Power supplies
  • Motor control circuits
  • Braking resistors
  • Inverters
  • Snubber circuits

Features:

  • High power rating: 35 Watts power dissipation capability.
  • Low inductance: Non-inductive design suitable for high-frequency applications.
  • Thick film construction: Provides robust performance and stability.
  • Full encapsulation: Offers excellent environmental protection.
  • High pulse load capability: Suitable for handling surge currents.

Benefits:

  • Reliable power dissipation: The high power rating enables the resistor to handle significant power loads without failure.
  • Reduced interference: The non-inductive design minimizes unwanted inductive effects in high-frequency circuits.
  • Increased durability: The thick film construction and full encapsulation provide excellent resistance to environmental factors such as humidity and temperature.
  • Protection against harsh conditions: The encapsulation protects the resistor element from physical damage and contaminants.
  • Versatile applications: Suitable for a wide range of power electronic applications.

Additional Details:

The TDH35H25R0FET has a resistance value of 25 Ohms. It is designed with a thick film resistive element on a ceramic substrate. The full encapsulation ensures that the resistor element is protected from moisture, dust, and other contaminants, improving the long-term reliability of the resistor. The non-inductive design is achieved through a special winding or trimming pattern of the resistive element. This minimizes the inductance of the resistor, making it suitable for high-frequency applications where inductive effects can be detrimental to circuit performance. The resistor is designed to withstand high pulse loads, making it suitable for applications with surge currents or transient voltages.

Ohmite's TDH series resistors are known for their high-quality construction and reliable performance in demanding applications. The full encapsulation of the TDH35H25R0FET provides enhanced protection and makes it a suitable choice for applications where environmental factors are a concern.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess