EN
  • EN
  • DE

FSP03CE

Part No FSP03CE
Manufacturer Ohmite
Catalog Specialized Sensors
Description FORCE SENSING POTENTIOMETER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Ohmite
Series FSP
Package Box
Product Status Active
Sensor Type Force Sensing Linear Potentiometer (FSLP)
Temperature Range - Operating -20°C ~ 60°C
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1083430-FSP03CE
Ultra Librarian 3D Model Ultra Librarian FSP03CE CAD Model

Description

The FSP series from Ohmite includes the FSP03CE, a specialized sensor designed for force sensing applications. It is a force sensing linear potentiometer (FSLP) sensor that operates in a temperature range of -20°C to 60°C.

  • Series: FSP
  • Type: Force Sensing Linear Potentiometer (FSLP) Sensor
  • Operating Temperature Range: -20°C to 60°C
  • Product Status: Active
  • Package: Box
  • Standard Package Quantity: 10 pcs
  • Application: Force Sensing and Linear Position Detection

You May Also Be Interested in

Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 90M
Need more? Email Us
Omron
THERMOSENS INFRARED 0-500 DEG C
Need more? Email Us
Omron
SENSOR VOLTAGE .004-.24V DC-INPT
Need more? Email Us
Omron
SENSOR COMB 8\
Need more? Email Us
Omron
THERMOSENSOR IR
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2628 $63.7884
7+ $17.4463 $122.1241
11+ $16.9011 $185.9121
15+ $16.3560 $245.3400
19+ $15.8107 $300.4033
25+ $14.1751 $354.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess