Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 2V at 16mA, 4A
Current - Collector Cutoff (Maximum) 20μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 4A, 4V
Maximum Power 75W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6040
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124034-2N6040
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6040 CAD Model

Description

The 2N6040 is a versatile and robust power bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's comprehensive portfolio of power transistors, catering to a wide range of applications requiring high reliability and performance.

Key Features

  • Transistor Type: PNP
  • Voltage - Collector Emitter Breakdown (Max): 60V
  • Current - Collector (Ic) (Max): 8A
  • Power - Max: 75W
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 20 at 4A, 4V
  • Operating Temperature: -65°C to +150°C

Applications

The 2N6040 is well-suited for a broad spectrum of applications, including but not limited to:

  • Power amplification
  • Switching circuits
  • Linear amplifiers
  • Regulator systems
  • Motor control

Product Quality and Support

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of electronic components. The 2N6040 is built to ensure longevity and reliability for continuous operation in various electronic designs. Customers can rely on ON Semiconductor's global network of technical support for assistance with product integration, optimization, and troubleshooting.

Environmental and Regulatory Compliance

The 2N6040 complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products. Additionally, ON Semiconductor's dedication to environmental stewardship ensures that the 2N6040 is produced with a focus on energy efficiency and waste reduction.

Ordering and Availability

For pricing, availability, and ordering information, customers can visit the ON Semiconductor website or contact their local ON Semiconductor sales office or authorized distributor. The 2N6040 is available in bulk or specific quantities tailored to project needs, ensuring that designers and manufacturers can integrate this transistor seamlessly into their production schedules.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
TRANS NPN 40V 0.1A SOT-23 / Trans GP BJT NPN 40V 0.1A 300mW 3-Pin SOT-23 T/R
Need more? Email Us
ECAD model for MMBTA20LT1G
Micro Commercial Co
TRANS NPN 30V 0.1A SOT-23
Need more? Email Us
ECAD model for BC849C-TP
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
ON Semiconductor
TRANS PNP 25V 0.2A TO92 / Trans GP BJT PNP 25V 0.2A 625000mW 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for MPS4126RLRA
Fairchild/ON Semiconductor
TRANS PNP 25V 0.5A TO-92 / Trans GP BJT PNP 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention