EN
  • EN
  • DE

82400-4-MW

Part No 82400-4-MW
Manufacturer O.C. White Co.
Catalog Lamps - Magnifying, Task
Description LAMP MAGNIFIER LED CLAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lamp/Magnifier Type Lamp, Magnifier
Voltage 100 ~ 240V
Lens Style/Size 4 Diopter (2x), 7.00" L x 5.25" W (177.80mm x 133.35mm)
Bulb LED, White
Arm 43.00" (1092.2mm)
Color White
Cord Length 6' (1.83m) NEMA 5-15P
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571288-82400-4-MW
Ultra Librarian 3D Model Ultra Librarian 82400-4-MW CAD Model

Description

N

You May Also Be Interested in

Omron
WALDEMANN LIGHT SPOT GOOSENECK
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us
Vision LUXO
KFM MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 30\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER UV LED 43\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess