EN
  • EN
  • DE

KFL026093

Part No KFL026093
Catalog Lamps - Magnifying, Task
Description KFM MAGNIFIER 45\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Lamp/Magnifier Type Lamp, Magnifier
Voltage 120V
Lens Style/Size 3 Diopter (1.75x), 5.00" (127.00mm) Diameter
Bulb LED, 11W
Arm 45.00" (1143.0mm)
Color Black
Mounting Type Edge Clamp
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571995-KFL026093
Ultra Librarian 3D Model Ultra Librarian KFL026093 CAD Model

Description

N

You May Also Be Interested in

O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Omron
WALDEMANN LIGHT SPOT GOOSENECK
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 30\
Need more? Email Us
Vision LUXO
KFM MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 30\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess