EN
  • EN
  • DE

XPC8260CVVIFBC

Part No XPC8260CVVIFBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 200MHZ 480TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G2
Speed 200MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 480-LBGA Exposed Pad
Case / Package 480-TBGA (37.5x37.5)
Family Name XPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939836-XPC8260CVVIFBC
Ultra Librarian 3D Model Ultra Librarian XPC8260CVVIFBC CAD Model

Description

Introducing the NXP XPC8260CVVIFBC Microprocessor

The NXP XPC8260CVVIFBC is a high-performance, versatile microprocessor designed to meet the demanding requirements of networking and communication applications. This processor is part of the PowerQUICC II family, which is renowned for its integration of a powerful core with high-speed communication peripherals.

Robust Processing Core

At the heart of the XPC8260CVVIFBC lies a robust PowerPC core that delivers exceptional computing power. This core is capable of handling complex tasks efficiently, making it an ideal choice for systems that require reliable and fast data processing. The processor's architecture is optimized to provide a balance between high performance and low power consumption, ensuring that your applications run smoothly while maintaining energy efficiency.

Integrated Communications Capabilities

The XPC8260CVVIFBC excels in connectivity, offering a range of integrated communication features. It includes support for multiple communication protocols, such as Ethernet, ATM, and HDLC, allowing for flexible and robust networking solutions. The processor's high-speed serial channels and dual Fast Ethernet controllers enable quick data transfers, which are essential for high-bandwidth applications.

Enhanced System Functionality

This processor is equipped with a System Integration Unit (SIU) that simplifies system design by managing the interaction between the processor's core and its peripherals. The SIU ensures seamless communication within the system, enhancing overall performance and reliability. Additionally, the XPC8260CVVIFBC offers a Memory Controller that supports a variety of memory types, including SDRAM, Flash, and SRAM, providing designers with the flexibility to choose the optimal memory solution for their application.

Applications

The NXP XPC8260CVVIFBC is ideal for a wide range of applications, particularly in the networking and communication sectors. Its powerful processing capabilities make it suitable for routers, switches, base stations, and other equipment that requires high-speed data processing and communication. Moreover, its versatility and integrated features make it an excellent choice for embedded systems, industrial control, and other complex electronic systems.

In conclusion, the NXP XPC8260CVVIFBC is a formidable microprocessor that offers a blend of performance, integration, and efficiency, making it a top choice for system designers looking to create advanced networking and communication solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess