EN
  • EN
  • DE

UJA1167ATK/0Z

Part No UJA1167ATK/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14HVSON / 1/1 Transceiver CAN 14-HVSON (3x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 800 mV
Data Rate 5Mbps
Voltage - Supply 3V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number UJA1167
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-UJA1167ATK/0ZCT,568-UJA1167ATK/0ZDKR,935351796431,568-UJA1167ATK/0ZTR
Standard Package 6,000
Win Source Part Number 964808-UJA1167ATK/0Z
Ultra Librarian 3D Model Ultra Librarian UJA1167ATK/0Z CAD Model

Description

Product Overview: NXP UJA1167ATK/0Z

The NXP UJA1167ATK/0Z is a high-performance, mini high-speed CAN System Basis Chip (SBC) designed to support the networking applications in modern automotive environments. This integrated circuit is part of NXP's leading-edge automotive product line, offering a robust interface between the power supply, CAN transceiver, and microcontroller.

Key Features

  • High-Speed CAN Interface: The UJA1167ATK/0Z supports ISO 11898-2 and ISO 11898-5 CAN standards for reliable high-speed communication up to 1 Mbit/s.
  • Voltage Regulation: It includes an integrated voltage regulator with various output voltages, ensuring stable operation for the connected microcontroller and peripherals.
  • Power Saving Modes: The device offers several power-saving modes, including a Standby mode and Sleep mode, to reduce power consumption when the vehicle is not in operation.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by monitoring the system for software anomalies and resetting the system in case of malfunction.
  • Bus Failure Management: Enhanced features for handling bus failures, such as automatic thermal shutdown and bus-off recovery, ensure the system's integrity.
  • Protection Features: The SBC provides protections against under-voltage, over-voltage, and load dump to safeguard the electronics against harsh automotive conditions.

Applications

The UJA1167ATK/0Z is ideal for a wide range of automotive applications such as powertrain systems, body control modules, gateway modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set make it equally suitable for industrial automation tasks requiring reliable CAN communication.

Quality and Reliability

NXP's commitment to quality ensures that the UJA1167ATK/0Z meets the stringent requirements of automotive-grade performance. It is designed to withstand the rigors of the automotive environment, offering excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2637 $51.1644
29+ $3.4984 $101.4536
45+ $3.3891 $152.5095
61+ $3.2797 $200.0617
79+ $3.1704 $250.4616
106+ $2.8425 $301.3050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess