EN
  • EN
  • DE

UJA1132HW/FD/3V/4Y

Part No UJA1132HW/FD/3V/4Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description BUCK/BOOST HS-CAN/DUAL LIN SYSTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC 48-HTQFP (10x10)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TQFP Exposed Pad
Case / Package 48-HTQFP (10x10)
Family Name UJA1132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935306522518, , UJA1132HW/FD/3V/4Y-ND, 568-UJA1132HW/FD/3V/4YDKR, 568-UJA1132HW/FD/3V/4YCT, 568-UJA1132HW/FD/3V/4YTR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938137-UJA1132HW/FD/3V/4Y
Ultra Librarian 3D Model Ultra Librarian UJA1132HW/FD/3V/4Y CAD Model

Description

Product Overview: NXP UJA1132HW/FD/3V/4Y

The NXP UJA1132HW/FD/3V/4Y is a sophisticated, high-performance System Basis Chip (SBC) designed to support automotive applications requiring a secure and reliable network interface. This robust component is engineered to withstand the harsh conditions typically found in automotive environments, offering a durable solution for system designers.

Key Features:

  • Integrated CAN Transceiver: The device comes with a high-speed CAN transceiver that complies with the ISO 11898-2:2016 standard, providing reliable communication at speeds up to 1 Mbps.
  • Enhanced Safety: With its integrated fail-safe features, the UJA1132HW/FD/3V/4Y ensures safe operation through under-voltage detection, over-temperature protection, and a watchdog timer to monitor system integrity.
  • Low Power Modes: It supports various low-power modes, including Sleep and Standby, to minimize power consumption when the vehicle's systems are not in full operation, thus conserving battery life.
  • Voltage Regulator: An integrated voltage regulator provides a stable supply voltage for the microcontroller and other peripherals, enhancing overall system reliability.
  • Flexible Interface: The device offers a flexible interface, including wake-up capability via the CAN bus, to ensure seamless integration with a wide range of automotive systems.

Applications:

The UJA1132HW/FD/3V/4Y is particularly suitable for use in:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability:

NXP's commitment to quality is evident in the UJA1132HW/FD/3V/4Y, which is designed to meet the stringent requirements of the automotive industry. It is manufactured under ISO/TS 16949 certified processes, ensuring high reliability and performance for critical vehicle functions.

In summary, the NXP UJA1132HW/FD/3V/4Y is a highly reliable and functional SBC that offers a comprehensive solution for automotive networking applications, ensuring safe, secure, and efficient operation in vehicles.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess