EN
  • EN
  • DE

UJA1132HW/FD/3V/0Y

Part No UJA1132HW/FD/3V/0Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description BUCK/BOOST HS-CAN/DUAL LIN SYSTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC 48-HTQFP (10x10)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TQFP Exposed Pad
Case / Package 48-HTQFP (10x10)
Family Name UJA1132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 935306523518, 568-UJA1132HW/FD/3V/0YCT, 568-UJA1132HW/FD/3V/0YTR, UJA1132HW/FD/3V/0Y-ND, 568-UJA1132HW/FD/3V/0YDKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901888-UJA1132HW/FD/3V/0Y
Ultra Librarian 3D Model Ultra Librarian UJA1132HW/FD/3V/0Y CAD Model

Description

NXP UJA1132HW/FD/3V/0Y System Basis Chip

The NXP UJA1132HW/FD/3V/0Y is a high-performance System Basis Chip (SBC) designed to support the power supply and communication needs of automotive control units. It integrates a range of features to ensure reliable operation in the demanding automotive environment, making it an ideal choice for a variety of applications, including engine management systems, transmission control units, and advanced driver-assistance systems.

Key Features

  • Integrated Power Management: The device includes a 5V/50mA voltage regulator with reset and watchdog features, ensuring stable power supply for the microcontroller and other peripherals.
  • High-Speed CAN Interface: Equipped with a high-speed Controller Area Network (CAN) transceiver that supports CAN FD (Flexible Data-rate) for faster data transmission rates, improving communication efficiency within the vehicle's network.
  • Low Quiescent Current: Designed for low power consumption, the SBC has a very low quiescent current in standby mode, which is crucial for battery-powered applications.
  • Multiple Protection Features: The device includes various protection mechanisms such as under-voltage detection, over-temperature shutdown, and fail-safe operation modes to ensure robustness and reliability.
  • Wide Temperature Range: Capable of operating across a broad temperature range, making it suitable for use in harsh automotive environments.

Applications

The UJA1132HW/FD/3V/0Y is versatile and can be used across a wide range of automotive applications. Its robust design and comprehensive feature set make it particularly well-suited for:

  • Engine and gearbox control units
  • Chassis and safety systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules

Conclusion

In summary, the NXP UJA1132HW/FD/3V/0Y System Basis Chip offers a compact, highly-integrated solution for automotive electronics. Its combination of power management, communication interface, and protective features ensures reliable operation, making it a valuable component in the development of advanced automotive systems.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess