EN
  • EN
  • DE

ADC108S102CIMTX/NOPB

Part No ADC108S102CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 10
Sampling Rate 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1139745-ADC108S102CIMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC108S102
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC108S102CIMTX/NOPB CAD Model

Description

Product Overview: ADC108S102CIMTX/NOPB

The ADC108S102CIMTX/NOPB, designed and manufactured by Texas Instruments, is a high-performance, low-power, octal channel analog-to-digital converter (ADC) that offers exceptional versatility and precision for a broad range of applications. This device is part of TI's extensive ADC portfolio, known for its reliability and cutting-edge technology.

Key Features:

  • Resolution: The ADC108S102CIMTX/NOPB boasts an 8-bit resolution, providing ample precision for various applications, from simple data acquisition systems to more complex signal processing tasks.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals to digital data swiftly, making it suitable for high-speed systems.
  • Channel Count: The device features eight independent input channels, allowing for the simultaneous sampling of multiple signals, which is ideal for multi-sensor systems or parallel data acquisition.
  • Interface: The ADC108S102CIMTX/NOPB utilizes a simple, SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Engineered for low-power operation, this ADC consumes minimal power, making it an excellent choice for battery-operated and portable devices.
  • Package: It is available in a small, leadless WSON-16 package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring robust performance in varying environmental conditions.

Applications:

The versatility of the ADC108S102CIMTX/NOPB makes it suitable for a wide array of applications, such as:

  • Data acquisition systems
  • Medical instruments
  • Industrial control and automation
  • Portable instrumentation
  • Battery-operated devices
  • Communication systems

Quality and Reliability:

As with all Texas Instruments products, the ADC108S102CIMTX/NOPB is manufactured to the highest standards of quality and reliability. It is available in a "NOPB" (No Lead (Pb) Options Available) version, which complies with RoHS (Restriction of Hazardous Substances) regulations, highlighting TI's commitment to environmental responsibility.

Whether for industrial, commercial, or research and development use, the ADC108S102CIMTX/NOPB from Texas Instruments stands out as a superior choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1450 $55.7250
11+ $9.1446 $100.5906
17+ $8.8588 $150.5996
24+ $8.5731 $205.7544
31+ $8.2873 $256.9063
41+ $7.4300 $304.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess