EN
  • EN
  • DE
  • IT

UDA1431T

Part No UDA1431T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 16-bit, 48 kHz, low-cost stereo current DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1276758-UDA1431T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1431T CAD Model

Description

The NXP UDA1431T is a high-performance stereo audio codec designed for a wide range of audio applications. This integrated circuit is a versatile solution that provides exceptional sound quality for both playback and recording functionalities. The UDA1431T codec is an ideal choice for multimedia systems, portable audio devices, and digital music players, offering a seamless audio experience with its advanced features and capabilities.

Key Features:

  • High-Quality Audio: The UDA1431T delivers superior audio performance with a 24-bit resolution and a sampling rate of up to 48 kHz, ensuring high-fidelity sound reproduction and recording.
  • Multiple Audio Interfaces: It supports I²S, LSB-justified, MSB-justified, and DSP serial audio interface formats, providing flexibility for various system designs and compatibility with a range of microcontrollers and digital signal processors.
  • Low Power Consumption: Designed with power efficiency in mind, the codec operates with low power consumption, making it an excellent choice for battery-powered devices.
  • Flexible Analog Inputs/Outputs: The UDA1431T features multiple analog inputs and outputs, including line-in and microphone inputs, as well as line-out connections, to accommodate a variety of audio sources and outputs.
  • Integrated Digital Filtering: On-chip digital filtering options, such as de-emphasis and mute functions, enhance the audio output quality and provide additional control over the sound characteristics.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier allows for fine-tuning of input levels, ensuring optimal signal-to-noise ratios for different recording conditions.

Applications:

  • Portable Audio Devices
  • Multimedia Systems
  • Digital Music Players
  • Audio Sections in TVs and Video Recorders
  • Car Audio Systems

The UDA1431T from NXP is a highly integrated audio codec that provides a compact and cost-effective solution for implementing high-quality audio paths in consumer electronic products. With its robust design and comprehensive feature set, the UDA1431T is engineered to meet the demanding requirements of modern audio applications, ensuring an immersive listening experience for end-users.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess