EN
  • EN
  • DE

UCB1100

Part No UCB1100
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Advanced modem/audio analog front-end
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276077-UCB1100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCB1100 CAD Model

Description

The NXP UCB1100 is a versatile and high-performance integrated circuit designed for a wide range of applications in the mobile and telecommunications sectors. This advanced IC is part of NXP's acclaimed portfolio of solutions that aim to enhance connectivity and processing capabilities in compact and power-efficient packages.

Key Features

  • Multi-Functionality: The UCB1100 is a multifunctional chip that integrates several key features, including audio codec, touch screen controller, and additional interfaces for robust performance.
  • High-Quality Audio: It boasts a high-quality audio codec with low noise and distortion levels, ensuring crystal-clear sound for both voice and multimedia applications.
  • Touch Screen Controller: The integrated touch screen controller supports various screen types and sizes, providing a responsive and accurate user interface for devices.
  • Low Power Consumption: Designed with power efficiency in mind, the UCB1100 is ideal for battery-powered devices, helping to extend their operational life.
  • Flexible Connectivity: The chip includes multiple interfaces such as SPI, GPIO, and more, allowing for easy integration into a wide range of system architectures.

Applications

The UCB1100 is suitable for a broad spectrum of applications, particularly in the mobile phone industry, where its combination of audio and touch screen functionality is highly valuable. It is also applicable in other portable devices like PDAs, handheld gaming consoles, and smart wearables, where space is at a premium and multifunctionality is essential.

Technical Specifications

With its compact design, the UCB1100 offers a small footprint without compromising on performance. The technical specifications include support for multiple audio formats, advanced touch screen protocols, and compatibility with various microcontrollers and processors.

Conclusion

The NXP UCB1100 stands out as a powerful solution for developers looking to incorporate high-quality audio and touch screen capabilities into their designs. Its low power consumption, coupled with a rich set of features, makes it an excellent choice for enhancing the functionality and user experience of a wide array of electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess