EN
  • EN
  • DE

TMDX470R1051

Part No TMDX470R1051
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDX470R1051
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDX470
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1140
Win Source Part Number 1341812-TMDX470R1051
Ultra Librarian 3D Model Ultra Librarian TMDX470R1051 CAD Model

Description

The TMDX470R1051 is a high-performance development tool from Texas Instruments, designed to unleash the full potential of the Hercules™ TMS570LS series of microcontrollers. This development kit is specifically tailored for safety-critical applications, providing a robust platform for engineers to innovate in sectors such as automotive, industrial, and medical technologies.

Key Features

  • Advanced Microcontroller: At the heart of the TMDX470R1051 is a powerful ARM Cortex-R4 based TMS570LS microcontroller, which is well-suited for real-time, safety-critical tasks thanks to its lockstep CPU cores, error-correcting code (ECC) on both flash and RAM, and a wide range of integrated safety features.
  • Rich Development Environment: The kit comes with an integrated development environment (IDE) that simplifies coding, debugging, and testing. It supports the Hercules Safety MCU Demos, HALCoGen (a GUI-based code generation tool), and the TMS570 Safety MCU Diagnostic Library.
  • On-board Debug Probe: Featuring an XDS100v2 JTAG debug probe with a USB interface, developers can easily perform advanced debugging without the need for additional hardware.
  • Extensive Connectivity: The development board includes a range of connectivity options such as CAN, Ethernet, LIN, and FlexRay, enabling communication with other systems and peripherals.
  • Expansion Capabilities: Equipped with expansion headers compatible with a wide range of plug-in modules, the TMDX470R1051 allows for easy customization and scalability of your projects.

Applications

The TMDX470R1051 development kit is ideal for engineers looking to develop safety-critical applications where reliability and precision are paramount. Its robust design and comprehensive feature set make it suitable for:

  • Automotive systems such as advanced driver-assistance systems (ADAS) and electronic stability control (ESC)
  • Industrial automation and control systems
  • Medical device development, including patient monitoring and life support systems
  • Aerospace and avionics systems

Support and Resources

Texas Instruments provides extensive support for the TMDX470R1051 development kit, including detailed documentation, a robust online community, and technical support from TI experts. With these resources, developers can rapidly prototype and bring their safety-critical applications to market with confidence.

You May Also Be Interested in

Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Sensirion AG
EXTENSION CABLE FOR SEK-SCD30
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess