EN
  • EN
  • DE

UBA2072TS/N1

Part No UBA2072TS/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER FULL BRIDGE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL/EEFL Controller
Frequency 43kHz to 46.6kHz
Supply Voltage - Operating 9 V to 30 V
Operating Supply Current 5mA
Dimming Yes
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 053140-UBA2072TS/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2072TS/N1 CAD Model

Description

The UBA2072TS/N1 from NXP Semiconductors is a high-voltage, high-performance Integrated Circuit (IC) designed specifically to drive Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs) used in LCD backlighting applications. Its advanced features and robust design make it an ideal choice for manufacturers looking to enhance the performance and longevity of their display products.

Key Features

  • Full-Bridge Inverter: The UBA2072TS/N1 operates as a full-bridge inverter, ensuring efficient power conversion for driving the lamps.
  • High Voltage Capability: With its ability to handle high voltages, this IC is well-suited for the demands of backlighting applications that require stable and consistent illumination.
  • Integrated Safety Features: It includes various protection features such as overvoltage, undervoltage, and overcurrent protection, enhancing the reliability and safety of the system.
  • Dimming Control: It supports both analog and burst dimming control methods, providing flexibility in adjusting the brightness of the backlight to match user preferences or ambient lighting conditions.
  • Frequency Control: The IC offers frequency control to reduce audible noise and avoid interference with the display's refresh rate, improving the overall user experience.

Applications

The UBA2072TS/N1 is primarily used in the backlighting systems of various types of LCD displays, including:

  • Televisions
  • Monitors
  • Notebook computers
  • Automotive displays

Quality and Reliability

NXP is known for its commitment to quality, and the UBA2072TS/N1 is no exception. Manufactured to meet high standards, this IC ensures long-term reliability, making it a preferred choice for manufacturers seeking components that will endure the test of time and maintain performance under varying conditions.

Package and Availability

The UBA2072TS/N1 is offered in a compact SO24 package, optimizing board space and facilitating integration into existing designs. Availability and pricing information can be obtained through authorized NXP distributors or by contacting NXP directly for bulk and specialized orders.

You May Also Be Interested in

Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess