EN
  • EN
  • DE

UBA2072T/N1

Part No UBA2072T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER FULL BRIDGE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL/EEFL Controller
Frequency 43kHz to 46.6kHz
Supply Voltage - Operating 9 V to 30 V
Operating Supply Current 5mA
Dimming Yes
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 213643-UBA2072T/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2072T/N1 CAD Model

Description

Overview of NXP UBA2072T/N1

The UBA2072T/N1 is an advanced, high-voltage Integrated Circuit (IC) produced by NXP Semiconductors, designed specifically for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs). This IC is tailored for use in a variety of lighting applications, including LCD backlighting in monitors and TVs, providing an efficient and reliable solution for managing complex lighting systems.

Key Features

  • High Voltage Capability: The UBA2072T/N1 is capable of handling high voltages, which is essential for driving fluorescent lamps that require a higher voltage to initiate the lighting process.
  • Full-Bridge Driver: It incorporates a full-bridge driver topology that enables it to efficiently control the lamp current, ensuring optimal performance and extending the lifespan of the lamps.
  • Integrated Controller: The IC includes an integrated controller which simplifies circuit design and reduces external component count, facilitating a more compact and cost-effective solution for manufacturers.
  • Dimming Capability: It supports dimming functions, allowing for adjustable brightness levels, which is particularly beneficial for enhancing user experience in display applications.
  • Protection Features: The UBA2072T/N1 is equipped with various protection features, including overvoltage, short-circuit, and overtemperature protections, which safeguard the IC and the lamps it controls against potential damage.

Applications

Thanks to its versatile nature and robust performance, the UBA2072T/N1 is ideal for a wide range of applications, particularly in the realm of LCD backlighting. It is commonly used in:

  • Desktop monitors
  • Television screens
  • Industrial displays
  • Automotive displays

Conclusion

With its high voltage operation, full-bridge driver design, built-in controller, dimming functionality, and comprehensive protection features, the UBA2072T/N1 from NXP Semiconductors is a top-tier choice for driving CCFL and EEFL lighting systems. Its versatility and efficiency make it a go-to component for manufacturers seeking to enhance the performance and reliability of their lighting applications.

You May Also Be Interested in

Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Maxim Integrated
Lowest to $1.3456
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess