EN
  • EN
  • DE

UBA2070TD-T

Part No UBA2070TD-T
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL DRIVER CONTROLLER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL Controller
Frequency 40.5kHz to 100kHz
Supply Voltage - Operating 12.4 V to 13.6 V
Operating Supply Current 1.5mA
Dimming No
Temperature Range - Operating -25°C to 80°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 127503-UBA2070TD-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2070TD-T CAD Model

Description

The NXP UBA2070TD-T is a high-voltage, high-frequency half bridge driver IC designed to drive Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs) typically used in backlighting applications. This integrated circuit is part of NXP's range of power management solutions intended for use in a variety of display technologies, including LCD monitors, television sets, and industrial display panels.

With its integrated half bridge, the UBA2070TD-T is capable of directly driving lamps with a wide range of input voltages, making it highly versatile for different design requirements. The device operates at a high frequency range, which ensures efficient operation and enables the use of smaller transformers, thus reducing the overall size and cost of the power supply.

The UBA2070TD-T comes with a plethora of features designed to enhance performance and safety. It includes built-in protection against overvoltage, undervoltage, and overtemperature conditions, ensuring the longevity of the IC and the safety of the application. Moreover, the IC has an integrated soft-start function, which gradually increases the lamp current, thereby extending the lifespan of the lamp and reducing stress on the system during power-up.

Another significant feature of the UBA2070TD-T is its dimming capability. It supports both analog and burst dimming control, providing designers with flexibility in controlling the brightness of the backlighting system. This feature is particularly important in applications where visual comfort and power efficiency are critical considerations.

The IC is packaged in a compact SO16 package, which is suitable for space-constrained applications. The small footprint of the UBA2070TD-T, combined with its high level of integration, reduces the number of external components required, simplifying the design and reducing overall system costs.

In summary, the NXP UBA2070TD-T is a robust and efficient solution for driving fluorescent lamps in backlighting applications. Its high-frequency operation, protection features, and dimming capabilities make it an excellent choice for engineers looking to create reliable and user-friendly display systems.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess